Custom Made Boxes, Inc. 18" x 24" - 2 Mil- Anti-Static Flat Poly Bags PBAS590

Description
Pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
18
Des Moines, IA, USA
18" x 24" - 2 Mil- Anti-Static Flat Poly Bags
PBAS590
18" x 24" - 2 Mil- Anti-Static Flat Poly Bags PBAS590
Pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture.

  • Bags are manufactured from pink, anti-static polyethylene film.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number PBAS590
Product Name 18" x 24" - 2 Mil- Anti-Static Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Laptop Bags - 2740325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 12.99 inch (330 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Small Plastic Storage Boxes - 1-1/2 X1-1/2X5/8 (38.5x38.5x 16 mm) MULTI BOX PP - MB39 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.7835 inch (19.9 mm)
View Details