MOCAP LLC Small Plastic Storage Boxes with Hinged Lids - 2X2X3/4 (51.5x51.5x19 mm) MULTI BOX PP MB51

Description
Multi Boxes are unique mini boxes that can be used to package a wide variety of products from the cutting tool industry to the hobby and craft market. These Mini plastic hinged boxes are just the right size to package grinding disks, diamond wheels, ceramic inserts, circular saw blades and side & face milling cutters. The optional custom cut-to-order foam inserts safely hold valuable/delicate items for the most secure and functional presentation. Optional plastic labels and direct printing add informational branding and logo recognition for value added advertising. Universal use Multi Boxes are excellent for consumer and retail packaging applications for hobby, craft, office supply, hardware, medical, dental, electrical, fishing, hunting, laboratory and many more. Multi Boxes are available in transparent Polypropylene (PP) which is 100% recyclable. Additional colors available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Multi Boxes are unique mini boxes that can be used to package a wide variety of products from the cutting tool industry to the hobby and craft market. These Mini plastic hinged boxes are just the right size to package grinding disks, diamond wheels, ceramic inserts, circular saw blades and side & face milling cutters. The optional custom cut-to-order foam inserts safely hold valuable/delicate items for the most secure and functional presentation. Optional plastic labels and direct printing add informational branding and logo recognition for value added advertising. Universal use Multi Boxes are excellent for consumer and retail packaging applications for hobby, craft, office supply, hardware, medical, dental, electrical, fishing, hunting, laboratory and many more. Multi Boxes are available in transparent Polypropylene (PP) which is 100% recyclable. Additional colors available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Plastic Storage Boxes with Hinged Lids - 2X2X3/4 (51.5x51.5x19 mm) MULTI BOX PP - MB51 - MOCAP LLC
Park Hills, MO, United States
Small Plastic Storage Boxes with Hinged Lids - 2X2X3/4 (51.5x51.5x19 mm) MULTI BOX PP
MB51
Small Plastic Storage Boxes with Hinged Lids - 2X2X3/4 (51.5x51.5x19 mm) MULTI BOX PP MB51
Multi Boxes are unique mini boxes that can be used to package a wide variety of products from the cutting tool industry to the hobby and craft market. These Mini plastic hinged boxes are just the right size to package grinding disks, diamond wheels, ceramic inserts, circular saw blades and side & face milling cutters. The optional custom cut-to-order foam inserts safely hold valuable/delicate items for the most secure and functional presentation. Optional plastic labels and direct printing add informational branding and logo recognition for value added advertising. Universal use Multi Boxes are excellent for consumer and retail packaging applications for hobby, craft, office supply, hardware, medical, dental, electrical, fishing, hunting, laboratory and many more. Multi Boxes are available in transparent Polypropylene (PP) which is 100% recyclable. Additional colors available. Contact us at 800.649.4980 for pricing, special orders and product information.

Multi Boxes are unique mini boxes that can be used to package a wide variety of products from the cutting tool industry to the hobby and craft market.
These Mini plastic hinged boxes are just the right size to package grinding disks, diamond wheels, ceramic inserts, circular saw blades and side & face milling cutters. The optional custom cut-to-order foam inserts safely hold valuable/delicate items for the most secure and functional presentation. Optional plastic labels and direct printing add informational branding and logo recognition for value added advertising.
Universal use Multi Boxes are excellent for consumer and retail packaging applications for hobby, craft, office supply, hardware, medical, dental, electrical, fishing, hunting, laboratory and many more.
Multi Boxes are available in transparent Polypropylene (PP) which is 100% recyclable. Additional colors available.
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number MB51
Product Name Small Plastic Storage Boxes with Hinged Lids - 2X2X3/4 (51.5x51.5x19 mm) MULTI BOX PP
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Lid Compartment Boxes - 3/4X3/4X7/16
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details
Tap Set Boxes - 2-19/64 x 11/64 (58.5mm X 4.5 mm) TAP SET BOX, PP - TS3P040 - MOCAP LLC
Specs
Container Type Box
Height 0.2559 inch (6.5 mm)
Length 2.41 inch (61.1 mm)
View Details
Insert Box - Snap Boxes - .71X.71X.33 (18X18X8.5MM) 5 CELL SNAP BOX - IBSB05/18 - MOCAP LLC
Specs
Container Type Box
Height 0.4803 inch (12.2 mm)
Length 4.69 inch (119 mm)
View Details