Custom Made Boxes, Inc. 9" x 9" x 9" White- Gift Boxes GB999

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Flower Pot
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Flower Pot

Suppliers

Company
Product
Description
Supplier Links
9
Des Moines, IA, USA
9" x 9" x 9" White- Gift Boxes
GB999
9" x 9" x 9" White- Gift Boxes GB999
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Flower Pot

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • White exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Flower Pot
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GB999
Product Name 9" x 9" x 9" White- Gift Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Compartment Boxes - 515603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 2.24 inch (57 mm)
View Details
Miniature Plastic Boxes - 2X2X3/4 (51.5x51.5x19 mm) MULTI BOX PP - MB51 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.9610 inch (24.41 mm)
View Details