Custom Made Boxes, Inc. 9" x 4 1/2" x 4 1/2" Kraft- Gift Boxes GB944K

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Tumbler
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Tumbler

Suppliers

Company
Product
Description
Supplier Links
9
Des Moines, IA, USA
9" x 4 1/2" x 4 1/2" Kraft- Gift Boxes
GB944K
9" x 4 1/2" x 4 1/2" Kraft- Gift Boxes GB944K
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Tumbler

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Kraft exterior and interior.
  • Ships and stores flat.
  • Recommended use: Tumbler
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GB944K
Product Name 9" x 4 1/2" x 4 1/2" Kraft- Gift Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details