Custom Made Boxes, Inc. 5" x 5" x 3" Kraft- Gift Boxes GB553K

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Frame
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Frame

Suppliers

Company
Product
Description
Supplier Links
5
Des Moines, IA, USA
5" x 5" x 3" Kraft- Gift Boxes
GB553K
5" x 5" x 3" Kraft- Gift Boxes GB553K
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Frame

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Kraft exterior and interior.
  • Ships and stores flat.
  • Recommended use: Frame
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GB553K
Product Name 5" x 5" x 3" Kraft- Gift Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details