Custom Made Boxes, Inc. 5" x 5" x 3" White- Gift Boxes GB553

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Frame
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Frame

Suppliers

Company
Product
Description
Supplier Links
5
Des Moines, IA, USA
5" x 5" x 3" White- Gift Boxes
GB553
5" x 5" x 3" White- Gift Boxes GB553
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Frame

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • White exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Frame
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GB553
Product Name 5" x 5" x 3" White- Gift Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details