Custom Made Boxes, Inc. 48" x 40" x 36"- Triple Wall Gaylord Bottoms GAYLORDTW

Description
These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers! Use with Gaylord lids stock number GL4840LID. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.
Description
These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers! Use with Gaylord lids stock number GL4840LID. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
48
Des Moines, IA, USA
48" x 40" x 36"- Triple Wall Gaylord Bottoms
GAYLORDTW
48" x 40" x 36"- Triple Wall Gaylord Bottoms GAYLORDTW
These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers! Use with Gaylord lids stock number GL4840LID. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers!

  • Use with Gaylord lids stock number GL4840LID.
  • Manufactured from 1100# T.W./ECT-90 kraft corrugated.
  • Protects bulky, hard to pack irregularly shaped items.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GAYLORDTW
Product Name 48" x 40" x 36"- Triple Wall Gaylord Bottoms
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details