Custom Made Boxes, Inc. 48" x 40" x 36"- Gaylord Bottom GAYLORD

Description
Use these large boxes to consolidate multiple piece shipments. Constructed from 200#/ECT-32 kraft corrugated. Use with Gaylord lids stock number GAYLORDLID. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.
Description
Use these large boxes to consolidate multiple piece shipments. Constructed from 200#/ECT-32 kraft corrugated. Use with Gaylord lids stock number GAYLORDLID. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
48
Des Moines, IA, USA
48" x 40" x 36"- Gaylord Bottom
GAYLORD
48" x 40" x 36"- Gaylord Bottom GAYLORD
Use these large boxes to consolidate multiple piece shipments. Constructed from 200#/ECT-32 kraft corrugated. Use with Gaylord lids stock number GAYLORDLID. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

Use these large boxes to consolidate multiple piece shipments.

  • Constructed from 200#/ECT-32 kraft corrugated.
  • Use with Gaylord lids stock number GAYLORDLID.
  • Protects bulky, hard to pack irregularly shaped items.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GAYLORD
Product Name 48" x 40" x 36"- Gaylord Bottom
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Anti Static Packaging - 1908427 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 9.06 inch (230 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details