Custom Made Boxes, Inc. 10" x 15" Kraft- Inter-Department Envelopes EN1092

Description
Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed one side with space for 31 entries. Manufactured from 28 lb. kraft paper. Available in case quantities.
Description
Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed one side with space for 31 entries. Manufactured from 28 lb. kraft paper. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
Des Moines, IA, USA
10" x 15" Kraft- Inter-Department Envelopes
EN1092
10" x 15" Kraft- Inter-Department Envelopes EN1092
Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed one side with space for 31 entries. Manufactured from 28 lb. kraft paper. Available in case quantities.

Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail.

  • Envelopes feature string and button closure for repeated use.
  • Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department.
  • Printed one side with space for 31 entries.
  • Manufactured from 28 lb. kraft paper.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number EN1092
Product Name 10" x 15" Kraft- Inter-Department Envelopes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1252350 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 22.8 inch (579 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details