Custom Made Boxes, Inc. 22" x 27" Kraft- Jumbo Envelopes EN1086

Description
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.
Description
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
22
Des Moines, IA, USA
22" x 27" Kraft- Jumbo Envelopes
EN1086
22" x 27" Kraft- Jumbo Envelopes EN1086
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Large envelopes protect oversized printed items.

  • Ungummed flaps allow envelopes to be reused.
  • Allows flat storage for larger items.
  • 28 lb. envelopes.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number EN1086
Product Name 22" x 27" Kraft- Jumbo Envelopes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1813251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin; Box
Material Plastic; Plastic
Height 4.72 inch (120 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details