Custom Made Boxes, Inc. 14" Black UV Cable Ties CTUV14120

Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.
Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.

Suppliers

Company
Product
Description
Supplier Links
14
Des Moines, IA, USA
14" Black UV Cable Ties
CTUV14120
14" Black UV Cable Ties CTUV14120
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.

Nylon Cable Ties permanently secure cords, cables, bags, etc.

  • Tamper Proof - Designed to lock tight. Will not stretch or slide.
  • For indoor or outdoor use.
  • Black UV stabilized.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Cable Ties
Product Number CTUV14120
Product Name 14" Black UV Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - A112506-ND - DigiKey
Specs
Color Natural
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details