Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
CUSTOM MADE BOXES, INC.
BINS114 -- 17" X 14 1/2" X 9 7/8" RED- STACK & NEST CONTAINERS
Custom Made Boxes, Inc.
17" x 14 1/2" x 9 7/8" Red- Stack & Nest Containers
BINS114
Description
Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS154. Sold in case quantities.
Custom Made Boxes, Inc.
Done
Description
Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS154. Sold in case quantities.
Suppliers
Company
Product
Description
Supplier Links
Custom Made Boxes, Inc.
Des Moines, IA, USA
17" x 14 1/2" x 9 7/8" Red- Stack & Nest Containers
BINS114
17" x 14 1/2" x 9 7/8" Red- Stack & Nest Containers
BINS114
Stack with or without lids. Textured non-slip bottom. Optional lid available stock number BINS154. Sold in case quantities.
Stack with or without lids.
Textured non-slip bottom.
Optional lid available stock number BINS154.
Sold in case quantities.
Supplier's Site
Technical Specifications
Custom Made Boxes, Inc.
Product Category
Industrial Containers
Product Number
BINS114
Product Name
17" x 14 1/2" x 9 7/8" Red- Stack & Nest Containers
Unlock Full Specs
to access all available technical data
Similar Products
AgozTech LLC
CipherLab Trigger-Handle Scanner Holster with Belt Clip by AGOZ
VU03_CPHRLB-GBSC
Specs
Container Type
Bag
View Details
Ellsworth Adhesives
Ellsworth STACCUPS Mixing Cup Clear 17 oz
06619
Specs
Container Type
Cup
View Details
Royal Case Company, Inc.
Hard Cases
View Details
Takachi Electronics Enclosure Co., Ltd.
EVA SHELL CASE
SC series
Specs
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details