The Zebra Scanner Holster is a rugged, high‑performance accessory engineered to securely hold Zebra barcode scanners in demanding industrial environments. Designed for use in warehouse, logistics, retail, and field service operations, this barcode scanner tool pouch provides convenient, hands‑free storage while protecting devices from damage and wear during everyday use.
Constructed with reinforced stitching and industrial‑grade materials, this rugged scanner holder delivers dependable performance where durability matters. The integrated belt clip enables quick attachment and removal, making it ideal for mobile workers who require reliable scanner access throughout their shift.
This industrial scanner holster is an essential terminal accessory for enterprise deployments where durability, worker efficiency, and device protection are priorities. Whether used on the warehouse floor, at packing stations, in distribution centers, or in service vehicles, this tool pouch helps support efficient workflows and reduces the risk of device damage.
Key Features
Reliable, secure, hands‑free storage
Durable barcode scanner tool pouch construction for heavy‑use environments
Rugged scanner holder design resists wear and abrasion
Integrated belt clip for convenient mobility and access
Ideal as Zebra terminal accessory in warehouse, logistics, retail, and field service operations
Helps protect scanners, reduce damage, and support worker productivity
Compatible Models: Zebra EC50, Zebra EC55, EM45 RFID, Zebra M60, Zebra MC40, Zebra MC45, Zebra MC67, Zebra TC15, Zebra TC20, Zebra TC21, Zebra TC22, Zebra T25, Zebra TC26, Zebra TC27, Zebra TC50, Zebra TC51, Zebra TC52, Zebra TC53, Zebra TC55, Zebra TC56, Zebra TC57, Zebra TC58, Zebra TC70, Zebra TC72, Zebra TC73, Zebra TC75, Zebra TC77, Zebra TC78, Zebra TN28, TC501, TC701 handheld scanners
Technical Specifications
Accessory Type: Scanner tool pouch with belt clip
Compatibility: Designed for Zebra barcode scanners and similar form factors
Construction: Industrial‑grade materials with reinforced stitching
Mounting: Built‑in belt clip for secure attachment to belt, pocket, or gear
Use Cases: Warehouse floors, packing stations, distribution centers, loading docks, field service
Durability: Engineered for frequent daily use in rugged environments
The Zebra Scanner Holster is a rugged, high‑performance accessory engineered to securely hold Zebra barcode scanners in demanding industrial environments. Designed for use in warehouse, logistics, retail, and field service operations, this barcode scanner tool pouch provides convenient, hands‑free storage while protecting devices from damage and wear during everyday use.
Constructed with reinforced stitching and industrial‑grade materials, this rugged scanner holder delivers dependable performance where durability matters. The integrated belt clip enables quick attachment and removal, making it ideal for mobile workers who require reliable scanner access throughout their shift.
This industrial scanner holster is an essential terminal accessory for enterprise deployments where durability, worker efficiency, and device protection are priorities. Whether used on the warehouse floor, at packing stations, in distribution centers, or in service vehicles, this tool pouch helps support efficient workflows and reduces the risk of device damage.
Key Features
- Reliable, secure, hands‑free storage
- Durable barcode scanner tool pouch construction for heavy‑use environments
- Rugged scanner holder design resists wear and abrasion
- Integrated belt clip for convenient mobility and access
- Ideal as Zebra terminal accessory in warehouse, logistics, retail, and field service operations
- Helps protect scanners, reduce damage, and support worker productivity
- Compatible Models: Zebra EC50, Zebra EC55, EM45 RFID, Zebra M60, Zebra MC40, Zebra MC45, Zebra MC67, Zebra TC15, Zebra TC20, Zebra TC21, Zebra TC22, Zebra T25, Zebra TC26, Zebra TC27, Zebra TC50, Zebra TC51, Zebra TC52, Zebra TC53, Zebra TC55, Zebra TC56, Zebra TC57, Zebra TC58, Zebra TC70, Zebra TC72, Zebra TC73, Zebra TC75, Zebra TC77, Zebra TC78, Zebra TN28, TC501, TC701 handheld scanners
Technical Specifications
- Accessory Type: Scanner tool pouch with belt clip
- Compatibility: Designed for Zebra barcode scanners and similar form factors
- Construction: Industrial‑grade materials with reinforced stitching
- Mounting: Built‑in belt clip for secure attachment to belt, pocket, or gear
- Use Cases: Warehouse floors, packing stations, distribution centers, loading docks, field service
- Durability: Engineered for frequent daily use in rugged environments