Custom Made Boxes, Inc. 6" Corrugated Bin Divider BIND6

Description
Maximize the efficiency of bins by dividing them into separate sections. Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.
Description
Maximize the efficiency of bins by dividing them into separate sections. Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.

Suppliers

Company
Product
Description
Supplier Links
6
Des Moines, IA, USA
6" Corrugated Bin Divider
BIND6
6" Corrugated Bin Divider BIND6
Maximize the efficiency of bins by dividing them into separate sections. Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.

Maximize the efficiency of bins by dividing them into separate sections.

  • Side flaps fold back to fit snugly into bins.
  • Made from 200#/ECT-32-B oyster white corrugated.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number BIND6
Product Name 6" Corrugated Bin Divider
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 4.72 inch (120 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details