Custom Control Sensors, Inc. Gage Pressure Switch 75G Series

Description
Operating range: .25” to 30” H2O Proof pressure to 100 psig Suitable for use in pneumatic or fuel systems Weighs 12 oz. (approx.)
Description
Operating range: .25” to 30” H2O Proof pressure to 100 psig Suitable for use in pneumatic or fuel systems Weighs 12 oz. (approx.)

Suppliers

Company
Product
Description
Supplier Links
Gage Pressure Switch - 75G Series - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Gage Pressure Switch
75G Series
Gage Pressure Switch 75G Series
Operating range: .25” to 30” H2O Proof pressure to 100 psig Suitable for use in pneumatic or fuel systems Weighs 12 oz. (approx.)

Operating range:

  • .25” to 30” H2O

Proof pressure to 100 psig
Suitable for use in pneumatic or fuel systems
Weighs 12 oz. (approx.)

Supplier's Site

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Switches
Product Number 75G Series
Product Name Gage Pressure Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 50psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6077516-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Accuracy 0.5000 ±% FS
View Details
125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details