Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
Engineering based on aerospace technology.
Rigid, compact and internally adjustable for convenient field set point adjustment.
Repeatable and stable set points.
Vibration and shock resistant.
High cycle life.
High over-temperature capability. (System and Proof)
Certified explosion proof hermetically sealed electrical assembly for environmental protection.
Various options for electrical ratings to meet a wide range of application requirements and media capability.
SERIES:
6905TUE*-7042 ADJUSTABLE SET POINT RANGE:
TEMPERATURE:
0° to 650°F
-18° to 343°C OPERATING TEMPERATURE:
-40° to 186°F
-40° to 86°C
STANDARD FEATURES:
Hermetically Sealed Electrical Assembly
316 SST Electrical Assembly
300 Series SST Housing
M20 Electrical Connection
ATEX - Baseefa Certified
CE Mark
NACE MR0175:2003
NEMA: 4, 7, 9,13 / IP66 & 67
- Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
- Engineering based on aerospace technology.
- Rigid, compact and internally adjustable for convenient field set point adjustment.
- Repeatable and stable set points.
- Vibration and shock resistant.
- High cycle life.
- High over-temperature capability. (System and Proof)
- Certified explosion proof hermetically sealed electrical assembly for environmental protection.
- Various options for electrical ratings to meet a wide range of application requirements and media capability.
SERIES:
ADJUSTABLE SET POINT RANGE:
- TEMPERATURE:
- 0° to 650°F
- -18° to 343°C
OPERATING TEMPERATURE:
- -40° to 186°F
- -40° to 86°C
STANDARD FEATURES:
- Hermetically Sealed Electrical Assembly
- 316 SST Electrical Assembly
- 300 Series SST Housing
- M20 Electrical Connection
- ATEX - Baseefa Certified
- CE Mark
- NACE MR0175:2003
- NEMA: 4, 7, 9,13 / IP66 & 67