Custom Control Sensors, Inc. Probe 6905TE*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6905TE*-7042 ADJUSTABLE SET POINT RANGE: TEMPERATURE: 0° to 405°F -18° to 207°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembl 300 Series SST Housing M20 Electrical Connection ATEX - Baseefa Certified CE Mark NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 & 67
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6905TE*-7042 ADJUSTABLE SET POINT RANGE: TEMPERATURE: 0° to 405°F -18° to 207°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembl 300 Series SST Housing M20 Electrical Connection ATEX - Baseefa Certified CE Mark NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 & 67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe 6905TE*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical ratings to meet a wide range of application requirements and media capability. SERIES: 6905TE*-7042 ADJUSTABLE SET POINT RANGE: TEMPERATURE: 0° to 405°F -18° to 207°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembl 300 Series SST Housing M20 Electrical Connection ATEX - Baseefa Certified CE Mark NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 & 67
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, compact and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-temperature capability. (System and Proof)
  • Certified explosion proof hermetically sealed electrical assembly for environmental protection.
  • Various options for electrical ratings to meet a wide range of application requirements and media capability.

SERIES:

  • 6905TE*-7042

ADJUSTABLE SET POINT RANGE:

  • TEMPERATURE:
    • 0° to 405°F
    • -18° to 207°C

OPERATING TEMPERATURE:

  • -40° to 186°F
  • -40° to 86°C


STANDARD FEATURES:

  • Hermetically Sealed Electrical Assembly
  • 316 SST Electrical Assembl
  • 300 Series SST Housing
  • M20 Electrical Connection
  • ATEX - Baseefa Certified
  • CE Mark
  • NACE MR0175:2003
  • NEMA: 4, 7, 9,13 / IP66 & 67
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 6905TE*
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4 & 13 Industrial Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Creep-Action Thermostat/Thermal Protector - -KH - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details