STEGO Tamperproof Thermostat FTO 011 / FTS 011 01160.0-01

Description
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded. Technical Data Sensor element thermostatic bimetal Contact type snap-action contact Service life > 100,000 cycles Max. switching capacity 10 A resistive / 2 A inductive @ AC 120 V 5 A resistive / 1.6 A inductive @ AC 250 V DC 30 W Max. inrush current AC 16 A for 10 sec. Connection 2-pole terminal, clamping torque 0.8 Nm max.: solid/stranded 1 wire - AWG 14 max. (2.5 mm²) Housing plastic, UL 94V-0, light grey Mounting clip for 35 mm DIN rail, EN 60715 Mounting position variable Operating / Storage temperature -40 to +176 °F (-40 to +80 °C) / -49 to +176 °F (-45 to +80 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Dimensions 1.85 x 1.3 x 1.3” (47 x 33 x 33 mm) Weight approx. 0.8 oz. (23 g) Protection type IP20 Approvals UL File No. E164102, VDE, EAC
Request a Quote Datasheet
Description
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded. Technical Data Sensor element thermostatic bimetal Contact type snap-action contact Service life > 100,000 cycles Max. switching capacity 10 A resistive / 2 A inductive @ AC 120 V 5 A resistive / 1.6 A inductive @ AC 250 V DC 30 W Max. inrush current AC 16 A for 10 sec. Connection 2-pole terminal, clamping torque 0.8 Nm max.: solid/stranded 1 wire - AWG 14 max. (2.5 mm²) Housing plastic, UL 94V-0, light grey Mounting clip for 35 mm DIN rail, EN 60715 Mounting position variable Operating / Storage temperature -40 to +176 °F (-40 to +80 °C) / -49 to +176 °F (-45 to +80 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Dimensions 1.85 x 1.3 x 1.3” (47 x 33 x 33 mm) Weight approx. 0.8 oz. (23 g) Protection type IP20 Approvals UL File No. E164102, VDE, EAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamperproof Thermostat FTO 011 / FTS 011 - 01160.0-01 - STEGO
Kennesaw, GA, United States
Tamperproof Thermostat FTO 011 / FTS 011
01160.0-01
Tamperproof Thermostat FTO 011 / FTS 011 01160.0-01
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded. Technical Data Sensor element thermostatic bimetal Contact type snap-action contact Service life > 100,000 cycles Max. switching capacity 10 A resistive / 2 A inductive @ AC 120 V 5 A resistive / 1.6 A inductive @ AC 250 V DC 30 W Max. inrush current AC 16 A for 10 sec. Connection 2-pole terminal, clamping torque 0.8 Nm max.: solid/stranded 1 wire - AWG 14 max. (2.5 mm²) Housing plastic, UL 94V-0, light grey Mounting clip for 35 mm DIN rail, EN 60715 Mounting position variable Operating / Storage temperature -40 to +176 °F (-40 to +80 °C) / -49 to +176 °F (-45 to +80 °C) Operating / Storage humidity max. 90 %RH (non-condensing) Dimensions 1.85 x 1.3 x 1.3” (47 x 33 x 33 mm) Weight approx. 0.8 oz. (23 g) Protection type IP20 Approvals UL File No. E164102, VDE, EAC

Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value.

Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded.

Technical Data

Sensor elementthermostatic bimetal
Contact typesnap-action contact
Service life> 100,000 cycles
Max. switching capacity10 A resistive / 2 A inductive @ AC 120 V
5 A resistive / 1.6 A inductive @ AC 250 V
DC 30 W
Max. inrush currentAC 16 A for 10 sec.
Connection2-pole terminal, clamping torque 0.8 Nm max.:
solid/stranded

1 wire - AWG 14 max. (2.5 mm²)

Housingplastic, UL 94V-0, light grey
Mountingclip for 35 mm DIN rail, EN 60715
Mounting positionvariable
Operating / Storage temperature-40 to +176 °F (-40 to +80 °C) / -49 to +176 °F (-45 to +80 °C)
Operating / Storage humiditymax. 90 %RH (non-condensing)
Dimensions1.85 x 1.3 x 1.3” (47 x 33 x 33 mm)
Weightapprox. 0.8 oz. (23 g)
Protection typeIP20
ApprovalsUL File No. E164102, VDE, EAC
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Thermal Switches and Thermal Protectors
Product Number 01160.0-01
Product Name Tamperproof Thermostat FTO 011 / FTS 011
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
Maximum Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-00 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Switch Module/Relay DCM 010 - 01010.0-00 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 15 amps
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Switch Module/Relay DCM 010 - 01010.0-20 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 11 amps
View Details