Curtiss-Wright, Valve Group Plug Valves Class - 300, 1500

Description
Curtis Wright provides a variety of industrial grade plug valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright plug valves are supplied through their Phonix, Strack or Valve Group - Korea manufacturing facilities. Overview of options and features. Eccentric Plug Valve Lift plug valve, non-lubricated Three way and four way design Straight pattern body Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system, approved stem sealing system in accordance with TA-Luft Applications: High demand, special services, abrasive, synthetic media Coke oven gas in coke oven plants, battery heating system
Description
Curtis Wright provides a variety of industrial grade plug valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright plug valves are supplied through their Phonix, Strack or Valve Group - Korea manufacturing facilities. Overview of options and features. Eccentric Plug Valve Lift plug valve, non-lubricated Three way and four way design Straight pattern body Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system, approved stem sealing system in accordance with TA-Luft Applications: High demand, special services, abrasive, synthetic media Coke oven gas in coke oven plants, battery heating system

Suppliers

Company
Product
Description
Supplier Links
Plug Valves - Class - 300, 1500 - Curtiss-Wright, Valve Group
East Farmingdale, NY, USA
Curtis Wright provides a variety of industrial grade plug valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright plug valves are supplied through their Phonix, Strack or Valve Group - Korea manufacturing facilities. Overview of options and features. Eccentric Plug Valve Lift plug valve, non-lubricated Three way and four way design Straight pattern body Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system, approved stem sealing system in accordance with TA-Luft Applications: High demand, special services, abrasive, synthetic media Coke oven gas in coke oven plants, battery heating system

Curtis Wright provides a variety of industrial grade plug valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications.

Curtiss-Wright plug valves are supplied through their Phonix, Strack or Valve Group - Korea manufacturing facilities.

Overview of options and features.

  • Eccentric Plug Valve
  • Lift plug valve, non-lubricated
  • Three way and four way design
  • Straight pattern body
  • Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system, approved stem sealing system in accordance with TA-Luft

Applications:

  • High demand, special services, abrasive, synthetic media
  • Coke oven gas in coke oven plants, battery heating system
Supplier's Site

Technical Specifications

  Curtiss-Wright, Valve Group
Product Category Industrial Valves
Product Number Class - 300, 1500
Product Name Plug Valves
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514434 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
4.5 mm Press-in Vent Valve -  - Lee Co. (The)
Specs
Valve Type Vent Valves
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details