In stainless steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand.
Universal Applications
Curtis Stainless Steel Joints feature 303 stainless steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 303 stainless steel. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information.
Also available in alloy steel.
| Curtis Universal Joint Company, Inc. | |
|---|---|
| Product Category | Universal Joints |
| Product Number | SS652BK1SS |
| Product Name | Standard Bore 303 Stainless Steel Joint |
| Joint Type | Single |
| Hub Bore | Keyed |
| Weight | 3.31 lbs (1.50 kg) |