Hangzhou Chinabase Machinery Co., Ltd.
Universal Joint
PB-HS
Description
Max.speed: ≤1000RPM
Static breaking torque: ≤5000N.m
Max.working angle 45°
-
Hangzhou Chinabase Machinery Co., Ltd.
Request a Quote
Email Supplier
Description
Max.speed: ≤1000RPM
Static breaking torque: ≤5000N.m
Max.working angle 45°
Request a Quote
Email Supplier
Suppliers
Max.speed: ≤1000RPM
Static breaking torque: ≤5000N.m
Max.working angle 45°
- Max.speed: ≤1000RPM
- Static breaking torque: ≤5000N.m
- Max.working angle 45°
Supplier's Site
Technical Specifications
|
Product Category
|
Universal Joints |
|
Product Number
|
PB-HS |
|
Product Name
|
Universal Joint |
|
Hub Bore
|
Round; Keyed
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
1.26 to 2.28 inch (32 to 58 mm)
Bore
0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Double
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.79 to 3.74 inch (20 to 95 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Double
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.98 to 2.36 inch (25 to 60 mm)
View Details