Renold Canada Industrial Coupling Universal Joint

Description
Renold Ajax offers a full line of universal joints assemblies from 4 to 30+ inch diameters, with misalignment capabilities of up to 30 degrees. Renold offers both Metric and English designs with standard slip centre sections, or special long travel assemblies are also available. Extensive stock of standard components permits same day shipment for many designs if required. Closed eye, wing bearing and split eye designs are available. Four-point lubrication is optional on the smaller sizes and standard on the larger size assemblies. Specially developed seals retain the bearing lubricant, even under harsh conditions so extended grease intervals can be used without sacrificing reliability. Integral face pad flange connections reduce downtime during roll changes.
Datasheet
Description
Renold Ajax offers a full line of universal joints assemblies from 4 to 30+ inch diameters, with misalignment capabilities of up to 30 degrees. Renold offers both Metric and English designs with standard slip centre sections, or special long travel assemblies are also available. Extensive stock of standard components permits same day shipment for many designs if required. Closed eye, wing bearing and split eye designs are available. Four-point lubrication is optional on the smaller sizes and standard on the larger size assemblies. Specially developed seals retain the bearing lubricant, even under harsh conditions so extended grease intervals can be used without sacrificing reliability. Integral face pad flange connections reduce downtime during roll changes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupling - Universal Joint - Renold Canada
Ville La Salle, Quebec, Canada
Industrial Coupling
Universal Joint
Industrial Coupling Universal Joint
Renold Ajax offers a full line of universal joints assemblies from 4 to 30+ inch diameters, with misalignment capabilities of up to 30 degrees. Renold offers both Metric and English designs with standard slip centre sections, or special long travel assemblies are also available. Extensive stock of standard components permits same day shipment for many designs if required. Closed eye, wing bearing and split eye designs are available. Four-point lubrication is optional on the smaller sizes and standard on the larger size assemblies. Specially developed seals retain the bearing lubricant, even under harsh conditions so extended grease intervals can be used without sacrificing reliability. Integral face pad flange connections reduce downtime during roll changes.

Renold Ajax offers a full line of universal joints assemblies from 4 to 30+ inch diameters, with misalignment capabilities of up to 30 degrees. Renold offers both Metric and English designs with standard slip centre sections, or special long travel assemblies are also available. Extensive stock of standard components permits same day shipment for many designs if required.
Closed eye, wing bearing and split eye designs are available. Four-point lubrication is optional on the smaller sizes and standard on the larger size assemblies.
Specially developed seals retain the bearing lubricant, even under harsh conditions so extended grease intervals can be used without sacrificing reliability. Integral face pad flange connections reduce downtime during roll changes.

Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Universal Joints
Product Number Universal Joint
Product Name Industrial Coupling
Joint Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PB-HS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
Bore 0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Universal Joints - 7906772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
2.078
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Maximum Torque 18 In-lbs (20.76 kg-cm)
Material Plastic
View Details
Universal Joint Shaft Coupling - A-600-3-4 - Renbrandt, Inc.
Specs
Joint Type Single
Hub Bore Round
Operating Angle 40 degrees
View Details