Curtis Instruments, Inc. Panel Meters - Counters, Hour Meters 700RN001O1248D2060A

Description
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount
Description
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The 700RN001O1248D2060A is a solid-state digital hour meter designed for panel mounting, capable of operating within a voltage range of 20 to 60 VAC and 12 to 48 VDC. This model features a 6-digit LCD display, which is significantly larger and easier to read compared to traditional electromechanical meters. The hour meter operates silently due to its lack of moving parts and utilizes nonvolatile memory (EEPROM) to retain data for over 25 years. This hour meter is suitable for a variety of industrial and commercial applications, including scheduled maintenance and monitoring of equipment usage. It supports multiple mounting options and is available in various case styles to fit standard cutouts. The product is UL recognized and offers low power consumption, making it a reliable choice for engineers looking for a durable and efficient hour meter.

Datasheet Summary
Powered by GS/AI

The 700RN001O1248D2060A is a solid-state digital hour meter designed for panel mounting, capable of operating within a voltage range of 20 to 60 VAC and 12 to 48 VDC. This model features a 6-digit LCD display, which is significantly larger and easier to read compared to traditional electromechanical meters. The hour meter operates silently due to its lack of moving parts and utilizes nonvolatile memory (EEPROM) to retain data for over 25 years. This hour meter is suitable for a variety of industrial and commercial applications, including scheduled maintenance and monitoring of equipment usage. It supports multiple mounting options and is available in various case styles to fit standard cutouts. The product is UL recognized and offers low power consumption, making it a reliable choice for engineers looking for a durable and efficient hour meter.

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 700RN001O1248D2060A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
700RN001O1248D2060A
Panel Meters - Counters, Hour Meters 700RN001O1248D2060A
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount

Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Digital Panel Meters
Product Number 700RN001O1248D2060A
Product Name Panel Meters - Counters, Hour Meters
Voltage Range 20 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 1718476 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type 4, 20 ma
Width 45 mm (1.77 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details