Curtis Instruments, Inc. Panel Meters - Counters, Hour Meters 14760012

Description
Time Counter (Hour Meter) 10 ~ 34VDC Panel Mount
Description
Time Counter (Hour Meter) 10 ~ 34VDC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Panel Meter, part number 14760012, is designed for use in rugged environments, making it suitable for military applications and other demanding conditions. It features a high reliability with a mean time between failures (MTBF) of 500,000 hours, ensuring accurate measurement of elapsed time, engine starts, and other critical data. The device utilizes EEPROM non-volatile memory to maintain data integrity and is compliant with military specifications (MIL-M-7793). This model supports various voltage ranges, including 5VDC, 28VDC/26VAC, and 115VAC, accommodating a wide array of military and industrial systems. It operates effectively within a temperature range of -65AöC to +125AöC and has a compact design, weighing only 1.0 oz for panel mount configurations. The device is also designed to withstand significant shock and vibration, adhering to MIL-STD-202 standards. The Panel Meter can be configured for direct readout or remote reading via serial output, enhancing its versatility in different setups. It is capable of recording up to 99,999.99 hours of elapsed time or counting pulses up to 9,999,999, making it a robust choice for engineers needing reliable monitoring solutions in challenging environments.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Panel Meter, part number 14760012, is designed for use in rugged environments, making it suitable for military applications and other demanding conditions. It features a high reliability with a mean time between failures (MTBF) of 500,000 hours, ensuring accurate measurement of elapsed time, engine starts, and other critical data. The device utilizes EEPROM non-volatile memory to maintain data integrity and is compliant with military specifications (MIL-M-7793). This model supports various voltage ranges, including 5VDC, 28VDC/26VAC, and 115VAC, accommodating a wide array of military and industrial systems. It operates effectively within a temperature range of -65AöC to +125AöC and has a compact design, weighing only 1.0 oz for panel mount configurations. The device is also designed to withstand significant shock and vibration, adhering to MIL-STD-202 standards. The Panel Meter can be configured for direct readout or remote reading via serial output, enhancing its versatility in different setups. It is capable of recording up to 99,999.99 hours of elapsed time or counting pulses up to 9,999,999, making it a robust choice for engineers needing reliable monitoring solutions in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 14760012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
14760012
Panel Meters - Counters, Hour Meters 14760012
Time Counter (Hour Meter) 10 ~ 34VDC Panel Mount

Time Counter (Hour Meter) 10 ~ 34VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 14760012 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
14760012
Panel Meters - Counters, Hour Meters 14760012
COUNTER 7 CHAR 10-34V PANEL MT

COUNTER 7 CHAR 10-34V PANEL MT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters
Product Number 14760012 14760012
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 10 to 34 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details