CurTec USA, Inc. 80 Liter Square Plastic Drum 7480

Description
Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination. Product code 7480 Capacity 80 liters / 21.1 US gallons Diameter opening 282 mm Total height 724 mm Exterior length 380 mm Exterior width 380 mm Material HDPE
Datasheet
Description
Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination. Product code 7480 Capacity 80 liters / 21.1 US gallons Diameter opening 282 mm Total height 724 mm Exterior length 380 mm Exterior width 380 mm Material HDPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 Liter Square Plastic Drum - 7480 - CurTec USA, Inc.
Somerset, NJ, USA
80 Liter Square Plastic Drum
7480
80 Liter Square Plastic Drum 7480
Plastic drums with screw lid closure for pharmaceuticals, specialty chemicals and food ingredients These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination. Product code 7480 Capacity 80 liters / 21.1 US gallons Diameter opening 282 mm Total height 724 mm Exterior length 380 mm Exterior width 380 mm Material HDPE

Plastic drums with screw lid closure

for pharmaceuticals, specialty chemicals and food ingredients

These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your hazardous solids arrive safely at their destination.

Product code7480
Capacity80 liters / 21.1 US gallons
Diameter opening282 mm
Total height724 mm
Exterior length380 mm
Exterior width380 mm
MaterialHDPE
Supplier's Site Datasheet

Technical Specifications

  CurTec USA, Inc.
Product Category Industrial Containers
Product Number 7480
Product Name 80 Liter Square Plastic Drum
Container Type Drum or Barrel
Material Polyethylene (PE); HDPE
Features MoistureResistant
Application General; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details