RS Components, Ltd. Oscilloscope Cases 1236470

Description
Soft carry case
Request a Quote
Description
Soft carry case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Cases - 1236470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscope Cases
1236470
Oscilloscope Cases 1236470
Soft carry case

Soft carry case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1236470
Product Name Oscilloscope Cases
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2875154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 4.37 inch (111 mm)
View Details
Instrument Cases - 232204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.54 inch (90 mm)
Length 7.87 inch (200 mm)
View Details
Instrument Cases - 1981378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details
Instrument Cases - 1951517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details