CurTec USA, Inc. 1300 ml Pharma Grade Plastic Jar 4313-85

Description
Protect your valuable products against moisture, tampering and contamination Comply with pharma legislation Please email CurTec to request a full product data sheet.
Datasheet
Description
Protect your valuable products against moisture, tampering and contamination Comply with pharma legislation Please email CurTec to request a full product data sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1300 ml Pharma Grade Plastic Jar - 4313-85 - CurTec USA, Inc.
Somerset, NJ, USA
1300 ml Pharma Grade Plastic Jar
4313-85
1300 ml Pharma Grade Plastic Jar 4313-85
Protect your valuable products against moisture, tampering and contamination Comply with pharma legislation Please email CurTec to request a full product data sheet.

Protect your valuable products against moisture, tampering and contamination
Comply with pharma legislation

Please email CurTec to request a full product data sheet.

Supplier's Site Datasheet

Technical Specifications

  CurTec USA, Inc.
Product Category Industrial Containers
Product Number 4313-85
Product Name 1300 ml Pharma Grade Plastic Jar
Material Polyethylene (PE); HDPE
Features MoistureResistant
Application Packaging; Pharmaceuticals
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details