CurTec USA, Inc. 300 ml UV Safe Plastic Jar 4303

Description
Avoid degradation of contents by UV light Protect your valuable products against moisture, tampering and contamination Reduce handling time Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data sheet.
Datasheet
Description
Avoid degradation of contents by UV light Protect your valuable products against moisture, tampering and contamination Reduce handling time Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 ml UV Safe Plastic Jar - 4303 - CurTec USA, Inc.
Somerset, NJ, USA
300 ml UV Safe Plastic Jar
4303
300 ml UV Safe Plastic Jar 4303
Avoid degradation of contents by UV light Protect your valuable products against moisture, tampering and contamination Reduce handling time Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data sheet.

Avoid degradation of contents by UV light
Protect your valuable products against moisture, tampering and contamination
Reduce handling time
Make sure your hazardous solids arrive safely at their destination
Comply with food safety legislation

Please email CurTec to request a full product data sheet.

Supplier's Site Datasheet
300 ml Plastic Jar - 4303 - CurTec USA, Inc.
Somerset, NJ, USA
300 ml Plastic Jar
4303
300 ml Plastic Jar 4303
Protect your valuable products against moisture, tampering and contamination Reduce handling time Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data sheet.

Protect your valuable products against moisture, tampering and contamination
Reduce handling time
Make sure your hazardous solids arrive safely at their destination
Comply with food safety legislation

Please email CurTec to request a full product data sheet.

Supplier's Site Datasheet

Technical Specifications

  CurTec USA, Inc.
Product Category Industrial Containers
Product Number 4303
Product Name 300 ml UV Safe Plastic Jar
Material Polyethylene (PE); HDPE
Features MoistureResistant
Application General; Packaging; Shipping; Pharmaceuticals, Specialty Chemicals and Food Ingredients
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details