The FPS1000-32/S is a 1000W AC-DC industrial power supply with a 32V output range of 28.8 to 38.4V and a maximum current of 31A, delivering up to 992W. It accepts an 85 to 265Vac input, achieving 84% efficiency at 100Vac and 87% at 200Vac. Housed in a 1U, 19" rack-mountable enclosure measuring 290 x 127 x 41 mm, it uses a rear IEC320-C14 AC inlet. Built-in ORing diodes and current sharing enable parallel operation of up to eight units. It includes remote on/off, DC OK, AC fail, and a 12V auxiliary output. Overvoltage protection is 41.5 to 45.5V, with automatic overtemperature reset. Meets IEC/UL/CSA/EN62368-1
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | FPS1000 32/S |
| Product Name | 1U Front End Power supply |
| Type | DC Power Supply |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 32.0 volts |
| DC Output Current | 31 amps |