CUI Inc. Fixed Terminal Blocks TB005-762-19BE

Description
Fixed Terminal Blocks screw type, 7.62 , horizontal, 19 poles, CUI Blue, slotted screw, PCB mount
Datasheet
Description
Fixed Terminal Blocks screw type, 7.62 , horizontal, 19 poles, CUI Blue, slotted screw, PCB mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - TB005-762-19BE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TB005-762-19BE
Fixed Terminal Blocks TB005-762-19BE
Fixed Terminal Blocks screw type, 7.62 , horizontal, 19 poles, CUI Blue, slotted screw, PCB mount

Fixed Terminal Blocks screw type, 7.62 , horizontal, 19 poles, CUI Blue, slotted screw, PCB mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number TB005-762-19BE
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 19
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 95.05 - socket with screw (box clamp) terminals - 9505 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, ukca, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details