Fixed Terminal Blocks screw type, 5.00 , horizontal, 15 poles, CUI Blue, Philip's head screw, PCB mount
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | TB003-500-P15BE |
| Product Name | Fixed Terminal Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 15 |