CUI Inc. Fixed Terminal Blocks TB002V-500-24BE

Description
Fixed Terminal Blocks screw type, , 5.00 , vertical, 24 poles, CUI Blue, slotted screw, PCB mount
Datasheet
Description
Fixed Terminal Blocks screw type, , 5.00 , vertical, 24 poles, CUI Blue, slotted screw, PCB mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TB002V-500-24BE
Fixed Terminal Blocks TB002V-500-24BE
Fixed Terminal Blocks screw type, , 5.00 , vertical, 24 poles, CUI Blue, slotted screw, PCB mount

Fixed Terminal Blocks screw type, , 5.00 , vertical, 24 poles, CUI Blue, slotted screw, PCB mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number TB002V-500-24BE
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 24
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details