BlockMaster Electronics, Inc. Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics OTB-488-02P-C

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
12P6800
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics 12P6800
TERMINAL BLOCK, BARRIER, 2 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6800
Product Name Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
North American 10 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details