The SIL series is a family of dual in-line reed relays designed for general-purpose switching in telecommunications and test equipment. The part features a SPST-NO contact form with a maximum switching current of 2 A and switching voltage of 500 V DC. It has a 5 VDC coil with 80 ohm resistance and operates with a typical coil power of 312 mW. The relay is through-hole mounted with a 2.54 mm pin pitch and complies with EN60255-5 for breakdown voltage. Operating temperature range is -20 to 70 °C, with a maximum soldering temperature of 260 °C for 5 seconds.
REED RELAY, SPST-NO, 2A, 500V, TH; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 47AC5981 |
| Product Name | Reed Relay, Spst-No, 2A, 500V, Th; Contact Configuration Standexmeder |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |