DC-DC NON-ISOLATED, 0.5 A, 8~36
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXO7806-500-S |
| Product Name | DC DC Converters |
| Type | DC-DC Converter |
| Technology | Non-Isolated PoL Module |
| Form Factor | Board Mount |
| Applications | ITE (Commercial) |
| Features | Adjustable Voltage; Adjustable Output |