CUI Inc. Speakers & Transducers GF1003M

Description
Speakers & Transducers speaker, 102.4 mm square, 36.2 mm deep, mylar, ferrite, 3 W, 8 , 250 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 102.4 mm square, 36.2 mm deep, mylar, ferrite, 3 W, 8 , 250 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF1003M
Speakers & Transducers GF1003M
Speakers & Transducers speaker, 102.4 mm square, 36.2 mm deep, mylar, ferrite, 3 W, 8 , 250 Hz, solder eyelets

Speakers & Transducers speaker, 102.4 mm square, 36.2 mm deep, mylar, ferrite, 3 W, 8 , 250 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF1003M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526946 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
View Details
Home Audio, Outdoor Speaker - Voyager 7 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - PSR66N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 110 dB
Nominal Power 1.5 watts
Maximum Power 3 watts
View Details
4 suppliers