CUI Inc. Speakers & Transducers GF0778B

Description
Speakers & Transducers speaker, 77 mm square, 24 mm deep, paper, ferrite, 3 W, 8 , 310 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 77 mm square, 24 mm deep, paper, ferrite, 3 W, 8 , 310 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF0778B
Speakers & Transducers GF0778B
Speakers & Transducers speaker, 77 mm square, 24 mm deep, paper, ferrite, 3 W, 8 , 310 Hz, solder eyelets

Speakers & Transducers speaker, 77 mm square, 24 mm deep, paper, ferrite, 3 W, 8 , 310 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF0778B
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 8158734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 470 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - 458-1125-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1000 Hz
View Details