CUI Inc. Speakers & Transducers GF0776M

Description
Speakers & Transducers speaker, 77 mm square, 24 mm deep, mylar, ferrite, 1 W, 8 , 360 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 77 mm square, 24 mm deep, mylar, ferrite, 1 W, 8 , 360 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF0776M
Speakers & Transducers GF0776M
Speakers & Transducers speaker, 77 mm square, 24 mm deep, mylar, ferrite, 1 W, 8 , 360 Hz, solder eyelets

Speakers & Transducers speaker, 77 mm square, 24 mm deep, mylar, ferrite, 1 W, 8 , 360 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF0776M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
Car Audio, Subwoofer - SPG555 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 to 4 ohms
Application Automotive
View Details
Speakers - 458-1125-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1000 Hz
View Details