CUI Inc. Speakers & Transducers GF0661M

Description
Speakers & Transducers speaker, 66 mm round, 20 mm deep, mylar, ferrite, 500 mW, 8 , 430 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 66 mm round, 20 mm deep, mylar, ferrite, 500 mW, 8 , 430 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF0661M
Speakers & Transducers GF0661M
Speakers & Transducers speaker, 66 mm round, 20 mm deep, mylar, ferrite, 500 mW, 8 , 430 Hz, solder eyelets

Speakers & Transducers speaker, 66 mm round, 20 mm deep, mylar, ferrite, 500 mW, 8 , 430 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF0661M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675377P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.1000 watts
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3320 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details