CUI Inc. Speakers & Transducers GF0501

Description
Speakers & Transducers speaker, 50 mm round, 17.5 mm deep, paper, ferrite, 250 mW, 8 , 450 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 50 mm round, 17.5 mm deep, paper, ferrite, 250 mW, 8 , 450 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF0501
Speakers & Transducers GF0501
Speakers & Transducers speaker, 50 mm round, 17.5 mm deep, paper, ferrite, 250 mW, 8 , 450 Hz, solder eyelets

Speakers & Transducers speaker, 50 mm round, 17.5 mm deep, paper, ferrite, 250 mW, 8 , 450 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF0501
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7564605 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Two-way, Full-range Loudspeaker System - V2-28 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - SVP-12PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 450 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details