CUI Inc. Speakers & Transducers GC0401K

Description
Speakers & Transducers speaker, 40 x 28.5 mm, 11.3 mm deep, paper, Nd-Fe-B, 1 W, 8 , 390 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 40 x 28.5 mm, 11.3 mm deep, paper, Nd-Fe-B, 1 W, 8 , 390 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GC0401K
Speakers & Transducers GC0401K
Speakers & Transducers speaker, 40 x 28.5 mm, 11.3 mm deep, paper, Nd-Fe-B, 1 W, 8 , 390 Hz, solder eyelets

Speakers & Transducers speaker, 40 x 28.5 mm, 11.3 mm deep, paper, Nd-Fe-B, 1 W, 8 , 390 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GC0401K
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 52 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details
W3v3 10-inch Subwoofer Driver (500 W, 4 Ω) - 10W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details