CUI Inc. Speakers & Transducers GA0701M

Description
Speakers & Transducers speakerRound70mm(23/ 4")8Ohm0.5WNom.Mylar Cone
Datasheet
Description
Speakers & Transducers speakerRound70mm(23/ 4")8Ohm0.5WNom.Mylar Cone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA0701M
Speakers & Transducers GA0701M
Speakers & Transducers speakerRound70mm(23/ 4")8Ohm0.5WNom.Mylar Cone

Speakers & Transducers speakerRound70mm(23/4")8Ohm0.5WNom.MylarCone

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GA0701M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speaker Drivers - 512764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.07 inch (205 mm)
View Details
Home Audio, In-Wall Speaker - CS 285 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details