CUI Inc. Speakers & Transducers GA0666M

Description
Speakers & Transducers speaker, 66mmsquare, 21.5mmdeep, mylar, alnico, 500mW, 8 , 400Hz, soldereyelets
Datasheet
Description
Speakers & Transducers speaker, 66mmsquare, 21.5mmdeep, mylar, alnico, 500mW, 8 , 400Hz, soldereyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA0666M
Speakers & Transducers GA0666M
Speakers & Transducers speaker, 66mmsquare, 21.5mmdeep, mylar, alnico, 500mW, 8 , 400Hz, soldereyelets

Speakers & Transducers speaker, 66mmsquare, 21.5mmdeep, mylar, alnico, 500mW, 8 , 400Hz, soldereyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GA0666M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω) - 6W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 6.50 inch (165 mm)
View Details