CUI Inc. Speakers & Transducers GA0576M

Description
Speakers & Transducers speaker, 57 mm square, 19.5 mm deep, mylar, alnico, 250 mW, 8 , 500 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 57 mm square, 19.5 mm deep, mylar, alnico, 250 mW, 8 , 500 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA0576M
Speakers & Transducers GA0576M
Speakers & Transducers speaker, 57 mm square, 19.5 mm deep, mylar, alnico, 250 mW, 8 , 500 Hz, solder eyelets

Speakers & Transducers speaker, 57 mm square, 19.5 mm deep, mylar, alnico, 250 mW, 8 , 500 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GA0576M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
Car Audio, Full Range Speaker - SR65 - Boston Acoustics, Inc.
Specs
Nominal Power 75 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Speakers - PB-2315PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers