CUI INC.
CMR-5054TB-A -- MICROPHONES
CUI Inc.
Microphones
CMR-5054TB-A
Description
Microphones Microphones
Datasheet
Description
Microphones Microphones
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
CMR-5054TB-A |
|
Product Name
|
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
125893 mV/Pa (8.68E8 mV/psi)
Impedance
300 ohms
View Details
SN Ratio
70 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Directivity
Other; Noise Canceling
Frequency Response
50 to 20000 Hz
Actual Size
0.2362 inch (6 mm)
View Details
Directivity
Omnidirectional
Frequency Response
70 to 15000 Hz
Dynamic Range
89 dB re 20µPa
View Details