CUI Inc. Audio Products Microphones CMM-4030D-261-I2S-TR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Audio Products Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Last Time Buy Type: MEMS (Silicon) Output Type: Digital, I²S Frequency Range: 100 Hz ~ 10 kHz Sensitivity: -26dB ±1dB
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Audio Products Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Last Time Buy Type: MEMS (Silicon) Output Type: Digital, I²S Frequency Range: 100 Hz ~ 10 kHz Sensitivity: -26dB ±1dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products Microphones
Audio Products Microphones
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Audio Products Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Last Time Buy Type: MEMS (Silicon) Output Type: Digital, I²S Frequency Range: 100 Hz ~ 10 kHz Sensitivity: -26dB ±1dB

Alternative Parts (Cross-Reference): Cross
Manufacturer: CUI Devices
Category: Audio Products Microphones
Series: CMM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Last Time Buy
Type: MEMS (Silicon)
Output Type: Digital, I²S
Frequency Range: 100 Hz ~ 10 kHz
Sensitivity: -26dB ±1dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Frequency Response 100 to 16000 Hz
SN Ratio 60 dB
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers