CUI Inc. Audio Products Microphones CMM-2718AB-38108-TR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Audio Products Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 100 Hz ~ 10 kHz Sensitivity: -38dB ±1dB @ 94dB SPL Voltage Range: 1.6 V ~ 3.6 V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Audio Products Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 100 Hz ~ 10 kHz Sensitivity: -38dB ±1dB @ 94dB SPL Voltage Range: 1.6 V ~ 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products Microphones
Audio Products Microphones
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Audio Products Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 100 Hz ~ 10 kHz Sensitivity: -38dB ±1dB @ 94dB SPL Voltage Range: 1.6 V ~ 3.6 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: CUI Devices
Category: Audio Products Microphones
Series: CMM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Frequency Range: 100 Hz ~ 10 kHz
Sensitivity: -38dB ±1dB @ 94dB SPL
Voltage Range: 1.6 V ~ 3.6 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
CMM-2718AB-38108-TR
MEMS Microphones CMM-2718AB-38108-TR
MEMS Microphones MEMs Microphone 2.75x1.85mm 2Vdc SMT

MEMS Microphones MEMs Microphone 2.75x1.85mm 2Vdc SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number CMM-2718AB-38108-TR
Product Name Audio Products Microphones MEMS Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Omnidirectional Microphones - CE-OB4527CP - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 16000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Microphones - WM7216IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers