CUI INC.
CMI-4537-SN69 -- MICROPHONES
CUI Inc.
Microphones
CMI-4537-SN69
Description
Microphones Microphones
Datasheet
Description
Microphones Microphones
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
CMI-4537-SN69 |
|
Product Name
|
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
73 dB
View Details
2 suppliers
Directivity
Directional
Frequency Response
100 to 10000 Hz
Actual Size
0.3819 inch (9.7 mm)
View Details