CUI Inc. Microphones CMEJ-4618-32-L045

Description
Microphones microphone, 4.6 mm, electret condenser, omnidirectional, 45mm Lead wire , 3 Vdc, 32 dB sensitivity
Datasheet
Description
Microphones microphone, 4.6 mm, electret condenser, omnidirectional, 45mm Lead wire , 3 Vdc, 32 dB sensitivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones microphone, 4.6 mm, electret condenser, omnidirectional, 45mm Lead wire , 3 Vdc, 32 dB sensitivity

Microphones microphone, 4.6 mm, electret condenser, omnidirectional, 45mm Lead wire , 3 Vdc, 32 dB sensitivity

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number CMEJ-4618-32-L045
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers