CUI Inc. Audio Products - Microphones CMC-6035-130T

Description
Win Source Part Number: 1052586-CMC-6035-130 T Category: Audio Products>Microphones Series: CMC Type: Electret Condenser Termination: Solder Pads Package: Box Standard Package: 100 Voltage - Rated: 2 V Ratings: IP67 - Dust Tight, Waterproof Impedance: 2.2 kOhms Frequency Range: 100 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.138" (3.50mm) Shape: Circular Current - Supply: 500 µA Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 70dB Voltage Range: 2 V ~ 10 V Port Location: Top Dimension: 0.236" Dia (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: CUI Devices Other Names: 102-4475 Base Product Number: CMC-6035
Request a Quote Datasheet
Description
Win Source Part Number: 1052586-CMC-6035-130 T Category: Audio Products>Microphones Series: CMC Type: Electret Condenser Termination: Solder Pads Package: Box Standard Package: 100 Voltage - Rated: 2 V Ratings: IP67 - Dust Tight, Waterproof Impedance: 2.2 kOhms Frequency Range: 100 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.138" (3.50mm) Shape: Circular Current - Supply: 500 µA Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 70dB Voltage Range: 2 V ~ 10 V Port Location: Top Dimension: 0.236" Dia (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: CUI Devices Other Names: 102-4475 Base Product Number: CMC-6035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 1052586-CMC-6035-130T - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1052586-CMC-6035-130T
Audio Products - Microphones 1052586-CMC-6035-130T
Win Source Part Number: 1052586-CMC-6035-130 T Category: Audio Products>Microphones Series: CMC Type: Electret Condenser Termination: Solder Pads Package: Box Standard Package: 100 Voltage - Rated: 2 V Ratings: IP67 - Dust Tight, Waterproof Impedance: 2.2 kOhms Frequency Range: 100 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.138" (3.50mm) Shape: Circular Current - Supply: 500 µA Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 70dB Voltage Range: 2 V ~ 10 V Port Location: Top Dimension: 0.236" Dia (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: CUI Devices Other Names: 102-4475 Base Product Number: CMC-6035

Win Source Part Number: 1052586-CMC-6035-130T
Category: Audio Products>Microphones
Series: CMC
Type: Electret Condenser
Termination: Solder Pads
Package: Box
Standard Package: 100
Voltage - Rated: 2 V
Ratings: IP67 - Dust Tight, Waterproof
Impedance: 2.2 kOhms
Frequency Range: 100 Hz ~ 20 kHz
Output Type: Analog
Height (Max): 0.138" (3.50mm)
Shape: Circular
Current - Supply: 500 µA
Direction: Omnidirectional
Sensitivity: -42dB ±3dB @ 94dB SPL
S/N Ratio: 70dB
Voltage Range: 2 V ~ 10 V
Port Location: Top
Dimension: 0.236" Dia (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Mfr: CUI Devices
Other Names: 102-4475
Base Product Number: CMC-6035

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
CMC-6035-130T
Microphones CMC-6035-130T
Microphones 2Vdc -42db Terminal 6mm Omnidirectional

Microphones 2Vdc -42db Terminal 6mm Omnidirectional

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number 1052586-CMC-6035-130T CMC-6035-130T
Product Name Audio Products - Microphones Microphones
Frequency Response 100 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details